0.1µF Conformal Coated Tantalum Capacitors 35V Radial 26Ohm @ 100kHz
CAP TANT 0.1UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TAP104K035CRSTR-ND | TAP104K035CRS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 0.1000 microF | 0.1000 microF |