KYOCERA AVX Components Corporation Capacitor Kit, Tantalum, Tpm; Kit Contents Kyocera Avx TANTTPM001F

Description
CAPACITOR KIT, TANTALUM, TPM; Kit Contents:TPM Multianode Tantalum Ultra Low ESR Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:17 values; RoHS Compliant: Yes
Datasheet
Description
CAPACITOR KIT, TANTALUM, TPM; Kit Contents:TPM Multianode Tantalum Ultra Low ESR Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:17 values; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Tantalum, Tpm; Kit Contents Kyocera Avx - 93K0267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Tantalum, Tpm; Kit Contents Kyocera Avx
93K0267
Capacitor Kit, Tantalum, Tpm; Kit Contents Kyocera Avx 93K0267
CAPACITOR KIT, TANTALUM, TPM; Kit Contents:TPM Multianode Tantalum Ultra Low ESR Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:17 values; RoHS Compliant: Yes

CAPACITOR KIT, TANTALUM, TPM; Kit Contents:TPM Multianode Tantalum Ultra Low ESR Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:17 values; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93K0267
Product Name Capacitor Kit, Tantalum, Tpm; Kit Contents Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers