KYOCERA AVX Components Corporation Capacitor Kit, Tantalum, Low Profile; Kit Contents Kyocera Avx TANTLOWPROF001F

Description
CAPACITOR KIT, TANTALUM, LOW PROFILE; Kit Contents:TAJ Series Tantalum Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:30 Values; Range of CapRoHS Compliant: Yes
Datasheet
Description
CAPACITOR KIT, TANTALUM, LOW PROFILE; Kit Contents:TAJ Series Tantalum Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:30 Values; Range of CapRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Tantalum, Low Profile; Kit Contents Kyocera Avx - 93K0261 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Tantalum, Low Profile; Kit Contents Kyocera Avx
93K0261
Capacitor Kit, Tantalum, Low Profile; Kit Contents Kyocera Avx 93K0261
CAPACITOR KIT, TANTALUM, LOW PROFILE; Kit Contents:TAJ Series Tantalum Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:30 Values; Range of CapRoHS Compliant: Yes

CAPACITOR KIT, TANTALUM, LOW PROFILE; Kit Contents:TAJ Series Tantalum Capacitors; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:20mm; External Width:106mm; Height:188mm; Kit Contents Descriptive:30 Values; Range of CapRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93K0261
Product Name Capacitor Kit, Tantalum, Low Profile; Kit Contents Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details