Kyocera Corporation Tantalum Capacitors TAJY686M016RNJ

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY686M016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY686M016RNJ-ND
Tantalum Capacitors TAJY686M016RNJ-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 16V 0.9 Ohm Capacitor
59-TAJY686M016RNJ
SMD 68uF 16V 0.9 Ohm Capacitor 59-TAJY686M016RNJ
Cap Tant Solid 68uF 16V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.9 Ohm 125°C T/R Product overview: TAJY686M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY686M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 16V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.9 Ohm 125°C T/R Product overview: TAJY686M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY686M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJY686M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY686M016RNJ
Tantalum Capacitors TAJY686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet
CAP TANT 68UF 20% 16V 2917 - 66-TAJY686M016RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 16V 2917
66-TAJY686M016RNJ
CAP TANT 68UF 20% 16V 2917 66-TAJY686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J4263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J4263
Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J4263
CAPACITOR TANT, 68UF, 16V, 0.9 OHM, 0.2, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.9 OHM, 0.2, 2917; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY686M016RNJ-ND 59-TAJY686M016RNJ TAJY686M016RNJ 66-TAJY686M016RNJ 54J4263
Product Name Tantalum Capacitors SMD 68uF 16V 0.9 Ohm Capacitor Tantalum Capacitors CAP TANT 68UF 20% 16V 2917 Capacitor Tant, 68Uf, 16V, 0.9 Ohm, 0.2, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details