Kyocera Corporation Tantalum Capacitors TAJY685M035RNJ

Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY685M035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY685M035RNJ-ND
Tantalum Capacitors TAJY685M035RNJ-ND
6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

6.8µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY685M035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY685M035RNJ
Capacitors - Tantalum Capacitors TAJY685M035RNJ
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site
Capacitor Tant, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 54J4257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx
54J4257
Capacitor Tant, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx 54J4257
CAPACITOR TANT, 6.8UF, 35V, 2917 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 35V, 2917 20%; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx - 73R9310 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx
73R9310
Tantalum Capacitor, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx 73R9310
TANTALUM CAPACITOR, 6.8UF, 35V, 2917 20%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 35V, 2917 20%; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:373mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJY685M035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY685M035RNJ
Tantalum Capacitors TAJY685M035RNJ
CAP TANT 6.8UF 20% 35V 2917

CAP TANT 6.8UF 20% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY685M035RNJ-ND TAJY685M035RNJ 54J4257 73R9310 TAJY685M035RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitor, 6.8Uf, 35V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 227AVD6R3MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers