Kyocera Corporation Tantalum Capacitors TAJY477M004RNJ

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY477M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY477M004RNJ-ND
Tantalum Capacitors TAJY477M004RNJ-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf, 4V, 2917 20%; Capacitance Kyocera Avx - 73R9308 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 4V, 2917 20%; Capacitance Kyocera Avx
73R9308
Tantalum Capacitor, 470Uf, 4V, 2917 20%; Capacitance Kyocera Avx 73R9308
TANTALUM CAPACITOR, 470UF, 4V, 2917 20%; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 4V, 2917 20%; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 470Uf, 4V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 54J4253 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 4V, 2917 20%, Full Reel; Capacitance Kyocera Avx
54J4253
Capacitor Tant, 470Uf, 4V, 2917 20%, Full Reel; Capacitance Kyocera Avx 54J4253
CAPACITOR TANT, 470UF, 4V, 2917 20%, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 4V, 2917 20%, FULL REEL; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY477M004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY477M004RNJ
Capacitors - Tantalum Capacitors TAJY477M004RNJ
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - TAJY477M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY477M004RNJ
Tantalum Capacitors TAJY477M004RNJ
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJY477M004RNJ-ND 73R9308 TAJY477M004RNJ TAJY477M004RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 470Uf, 4V, 2917 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K035M2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details