Kyocera Corporation SMD 47uF 16V 0.7 Ohm Capacitor TAJY476M016RNJ

Description
Cap Tant Solid 47uF 16V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.7 Ohm 125°C T/R Product overview: TAJY476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY476M016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 16V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.7 Ohm 125°C T/R Product overview: TAJY476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY476M016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 16V 0.7 Ohm Capacitor
59-TAJY476M016RNJ
SMD 47uF 16V 0.7 Ohm Capacitor 59-TAJY476M016RNJ
Cap Tant Solid 47uF 16V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.7 Ohm 125°C T/R Product overview: TAJY476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY476M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 16V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.7 Ohm 125°C T/R Product overview: TAJY476M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJY476M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJY476M016RNJ - 850509-TAJY476M016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJY476M016RNJ
850509-TAJY476M016RNJ
Tantalum Capacitors - TAJY476M016RNJ 850509-TAJY476M016RNJ
Manufacturer: AVX Corporation Win Source Part Number: 850509-TAJY476M016RN J Series: TAJ Features: 47 µF Tantalum Capacitors 16 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 2266-TAJY476M016RNJ, TAJY476M016R, TAJY476M016R-ND

Manufacturer: AVX Corporation
Win Source Part Number: 850509-TAJY476M016RNJ
Series: TAJ
Features: 47 µF Tantalum Capacitors 16 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 2266-TAJY476M016RNJ, TAJY476M016R, TAJY476M016R-ND

Buy Now Datasheet
Tantalum Capacitors - TAJY476M016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY476M016RNJ-ND
Tantalum Capacitors TAJY476M016RNJ-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY476M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJY476M016RNJ
Tantalum Capacitors TAJY476M016RNJ
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJY476M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY476M016RNJ
Tantalum Capacitors TAJY476M016RNJ
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJY476M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY476M016RNJ
Capacitors - Tantalum Capacitors TAJY476M016RNJ
CAP TANT 47UF 20% 16V 2917

CAP TANT 47UF 20% 16V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJY476M016RNJ 850509-TAJY476M016RNJ TAJY476M016RNJ-ND TAJY476M016RNJ TAJY476M016RNJ TAJY476M016RNJ
Product Name SMD 47uF 16V 0.7 Ohm Capacitor Tantalum Capacitors - TAJY476M016RNJ Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 336SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers