Kyocera Corporation Tantalum Capacitors TAJY337M004RNJ

Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY337M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY337M004RNJ-ND
Tantalum Capacitors TAJY337M004RNJ-ND
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY337M004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJY337M004RNJ
Capacitors - Tantalum Capacitors TAJY337M004RNJ
CAP TANT 330UF 20% 4V 2917

CAP TANT 330UF 20% 4V 2917

Supplier's Site
Capacitor Tant, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx - 54J4233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx
54J4233
Capacitor Tant, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx 54J4233
CAPACITOR TANT, 330UF, 4V, 2917 20%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 4V, 2917 20%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx - 73R9299 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx
73R9299
Tantalum Capacitor, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx 73R9299
TANTALUM CAPACITOR, 330UF, 4V, 2917 20%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V, 2917 20%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJY337M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY337M004RNJ
Tantalum Capacitors TAJY337M004RNJ
CAP TANT 330UF 20% 4V 2917

CAP TANT 330UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJY337M004RNJ-ND TAJY337M004RNJ 54J4233 TAJY337M004RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 330Uf, 4V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers