Kyocera Corporation Tantalum Capacitors TAJY337K004RNJ

Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY337K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY337K004RNJ-ND
Tantalum Capacitors TAJY337K004RNJ-ND
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 54J4226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx
54J4226
Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx 54J4226
CAPACITOR TANT, 330UF, 4V, 2917 10%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 4V, 2917 10%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 73R9298 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx
73R9298
Tantalum Capacitor, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx 73R9298
TANTALUM CAPACITOR, 330UF, 4V, 2917 10%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V, 2917 10%; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:559mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJY337K004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJY337K004RNJ
Capacitors - Tantalum Capacitors TAJY337K004RNJ
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TAJY337K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY337K004RNJ
Tantalum Capacitors TAJY337K004RNJ
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJY337K004RNJ-ND 54J4226 TAJY337K004RNJ TAJY337K004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details