Kyocera Corporation Tantalum Capacitors TAJY336K020RNJ

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY336K020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY336K020RNJ-ND
Tantalum Capacitors TAJY336K020RNJ-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY336K020RNJ - 1105379-TAJY336K020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJY336K020RNJ
1105379-TAJY336K020RNJ
Tantalum Capacitors - TAJY336K020RNJ 1105379-TAJY336K020RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105379-TAJY336K020R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: Y ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105379-TAJY336K020RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±10%
Manufacturer Size Code: Y
ESR: 600 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY336K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY336K020RNJ
Capacitors - Tantalum Capacitors TAJY336K020RNJ
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TAJY336K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY336K020RNJ
Tantalum Capacitors TAJY336K020RNJ
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx - 73R9295 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx
73R9295
Tantalum Capacitor, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx 73R9295
TANTALUM CAPACITOR, 33UF, 20V, 2917 10%; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:456mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 20V, 2917 10%; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:456mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx - 54J4221 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx
54J4221
Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx 54J4221
CAPACITOR TANT, 33UF, 20V, 2917 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 20V, 2917 10%; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY336K020RNJ-ND 1105379-TAJY336K020RNJ TAJY336K020RNJ TAJY336K020RNJ 73R9295 54J4221
Product Name Tantalum Capacitors Tantalum Capacitors - TAJY336K020RNJ Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 20V, 2917 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details