Kyocera Corporation Tantalum Capacitors TAJY227K002RNJ

Description
220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY227K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY227K002RNJ-ND
Tantalum Capacitors TAJY227K002RNJ-ND
220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm

220µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY227K002RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJY227K002RNJ
Capacitors - Tantalum Capacitors TAJY227K002RNJ
CAP TANT 220UF 10% 2.5V 2917

CAP TANT 220UF 10% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TAJY227K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY227K002RNJ
Tantalum Capacitors TAJY227K002RNJ
CAP TANT 220UF 10% 2.5V 2917

CAP TANT 220UF 10% 2.5V 2917

Supplier's Site Datasheet
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J4206 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J4206
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J4206
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJY227K002RNJ-ND TAJY227K002RNJ TAJY227K002RNJ 54J4206
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details