Kyocera Corporation Tantalum Capacitors TAJY226K035RNJ

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY226K035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY226K035RNJ-ND
Tantalum Capacitors TAJY226K035RNJ-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY226K035RNJ - 796271-TAJY226K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJY226K035RNJ
796271-TAJY226K035RNJ
Tantalum Capacitors - TAJY226K035RNJ 796271-TAJY226K035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796271-TAJY226K035RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±10% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: Y Family Name: TAJ Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.079" (2.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T491X226K035ZT; TA035TCM226KER; TH3E226K035F0500; TH3E226K035A0500; Introduction Date: July 07, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796271-TAJY226K035RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 500 mOhm
Manufacturer Size Code: Y
Family Name: TAJ
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T491X226K035ZT; TA035TCM226KER; TH3E226K035F0500; TH3E226K035A0500;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Tant, 22Uf, 35V, 2917 10%; Capacitance Kyocera Avx - 70K5311 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 35V, 2917 10%; Capacitance Kyocera Avx
70K5311
Capacitor Tant, 22Uf, 35V, 2917 10%; Capacitance Kyocera Avx 70K5311
CAPACITOR TANT, 22UF, 35V, 2917 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 35V, 2917 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJY226K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY226K035RNJ
Capacitors - Tantalum Capacitors TAJY226K035RNJ
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TAJY226K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY226K035RNJ
Tantalum Capacitors TAJY226K035RNJ
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJY226K035RNJ-ND 796271-TAJY226K035RNJ 70K5311 TAJY226K035RNJ TAJY226K035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors - TAJY226K035RNJ Capacitor Tant, 22Uf, 35V, 2917 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details