Kyocera Corporation Tantalum Capacitors TAJY156M025RNJ

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY156M025RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY156M025RNJ-ND
Tantalum Capacitors TAJY156M025RNJ-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJY156M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJY156M025RNJ
Capacitors - Tantalum Capacitors TAJY156M025RNJ
CAP TANT 15UF 20% 25V 2917

CAP TANT 15UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number TAJY156M025RNJ-ND TAJY156M025RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details