Kyocera Corporation Tantalum Capacitors TAJY107K006RNJ

Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJY107K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJY107K006RNJ-ND
Tantalum Capacitors TAJY107K006RNJ-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJY107K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY107K006RNJ
Tantalum Capacitors TAJY107K006RNJ
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJY107K006RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJY107K006RNJ
Capacitors - Tantalum Capacitors TAJY107K006RNJ
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 09P0187 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
09P0187
Tantalum Chips Rohs Compliant Kyocera Avx 09P0187
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJY107K006RNJ-ND TAJY107K006RNJ TAJY107K006RNJ 09P0187
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers