Kyocera Corporation Tantalum Capacitors TAJY106K035RNJ

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11083-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11083-2-ND
Tantalum Capacitors 478-11083-2-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11083-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11083-6-ND
Tantalum Capacitors 478-11083-6-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11083-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11083-1-ND
Tantalum Capacitors 478-11083-1-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 1Ohm

Buy Now Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6653 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6653
Tantalum Chips Rohs Compliant Kyocera Avx 52R6653
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJY106K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJY106K035RNJ
Tantalum Capacitors TAJY106K035RNJ
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11083-2-ND 478-11083-6-ND 52R6653 TAJY106K035RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers