Kyocera Corporation Tantalum Capacitors TAJX686M016RNJ

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJX686M016RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJX686M016RNJ-ND
Tantalum Capacitors TAJX686M016RNJ-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx - 54J4180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx
54J4180
Capacitor Tant, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx 54J4180
CAPACITOR TANT, 68UF, 16V, 2917 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 2917 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx - 73R9279 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx
73R9279
Tantalum Capacitor, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx 73R9279
TANTALUM CAPACITOR, 68UF, 16V, 2917 20%; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 16V, 2917 20%; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:X; Failure Rate:-; Ripple Current:408mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJX686M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJX686M016RNJ
Capacitors - Tantalum Capacitors TAJX686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TAJX686M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJX686M016RNJ
Tantalum Capacitors TAJX686M016RNJ
CAP TANT 68UF 20% 16V 2917

CAP TANT 68UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJX686M016RNJ-ND 54J4180 73R9279 TAJX686M016RNJ TAJX686M016RNJ
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 16V, 2917 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M180J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers