Kyocera Corporation Tantalum Capacitors TAJX337K004RNJ

Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJX337K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJX337K004RNJ-ND
Tantalum Capacitors TAJX337K004RNJ-ND
330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

330µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJX337K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJX337K004RNJ
Tantalum Capacitors TAJX337K004RNJ
CAP TANT 330UF 10% 4V 2917

CAP TANT 330UF 10% 4V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 4V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 97M6497 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx
97M6497
Tantalum Capacitor, 330Uf, 4V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx 97M6497
TANTALUM CAPACITOR, 330UF, 4V, 0.3 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:X; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V, 0.3 OHM, 0.1, 2917; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:X; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx - 54J4172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx
54J4172
Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx 54J4172
CAPACITOR TANT, 330UF, 4V, 2917 10%; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 330UF, 4V, 2917 10%; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJX337K004RNJ-ND TAJX337K004RNJ 97M6497 54J4172
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf, 4V, 0.3 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitor Tant, 330Uf, 4V, 2917 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details