Kyocera Corporation Tantalum Capacitors TAJW686M010RNJ

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW686M010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW686M010RNJ-ND
Tantalum Capacitors TAJW686M010RNJ-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJW686M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW686M010RNJ
Tantalum Capacitors TAJW686M010RNJ
CAP TANT 68UF 20% 10V 2312

CAP TANT 68UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx - 73R9269 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx
73R9269
Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx 73R9269
TANTALUM CAPACITOR, 68UF, 10V, 2312 20%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:274mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 2312 20%; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.3ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:274mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx - 54J4154 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx
54J4154
Capacitor Tant, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx 54J4154
CAPACITOR TANT, 68UF, 10V, 2312 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 2312 20%; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW686M010RNJ-ND TAJW686M010RNJ 73R9269 54J4154
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx Capacitor Tant, 68Uf, 10V, 2312 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers