Kyocera Corporation Tantalum Capacitors TAJW686K004RNJ

Description
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW686K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW686K004RNJ-ND
Tantalum Capacitors TAJW686K004RNJ-ND
68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 400mOhm

68µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitor, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx - 73R9267 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx
73R9267
Tantalum Capacitor, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx 73R9267
TANTALUM CAPACITOR, 68UF, 4V, 2312 10%; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:474mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 4V, 2312 10%; Capacitance:68µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:474mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx - 54J4147 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx
54J4147
Capacitor Tant, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx 54J4147
CAPACITOR TANT, 68UF, 4V, 2312 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 4V, 2312 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJW686K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW686K004RNJ
Tantalum Capacitors TAJW686K004RNJ
CAP TANT 68UF 10% 4V 2312

CAP TANT 68UF 10% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW686K004RNJ-ND 73R9267 54J4147 TAJW686K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx Capacitor Tant, 68Uf, 4V, 2312 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details