Kyocera Corporation Tantalum Capacitors TAJW476M004RNJ

Description
47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW476M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW476M004RNJ-ND
Tantalum Capacitors TAJW476M004RNJ-ND
47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 500mOhm

47µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx - 54J4142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx
54J4142
Capacitor Tant, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx 54J4142
CAPACITOR TANT, 47UF, 4V, 2312 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 4V, 2312 20%; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx - 73R9265 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx
73R9265
Tantalum Capacitor, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx 73R9265
TANTALUM CAPACITOR, 47UF, 4V, 2312 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:424mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 4V, 2312 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:424mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJW476M004RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW476M004RNJ
Capacitors - Tantalum Capacitors TAJW476M004RNJ
CAP TANT 47UF 20% 4V 2312

CAP TANT 47UF 20% 4V 2312

Supplier's Site
Tantalum Capacitors - TAJW476M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW476M004RNJ
Tantalum Capacitors TAJW476M004RNJ
CAP TANT 47UF 20% 4V 2312

CAP TANT 47UF 20% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJW476M004RNJ-ND 54J4142 73R9265 TAJW476M004RNJ TAJW476M004RNJ
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 4V, 2312 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers