Kyocera Corporation Tantalum Capacitors TAJW476K006RNJ

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW476K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW476K006RNJ-ND
Tantalum Capacitors TAJW476K006RNJ-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6647 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6647
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6647
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJW476K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW476K006RNJ
Tantalum Capacitors TAJW476K006RNJ
CAP TANT 47UF 10% 6.3V 2312

CAP TANT 47UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJW476K006RNJ-ND 52R6647 TAJW476K006RNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers