Kyocera Corporation Tantalum Capacitors TAJW227M002RNJ

Description
220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW227M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW227M002RNJ-ND
Tantalum Capacitors TAJW227M002RNJ-ND
220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJW227M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW227M002RNJ
Tantalum Capacitors TAJW227M002RNJ
CAP TANT 220UF 20% 2.5V 2312

CAP TANT 220UF 20% 2.5V 2312

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 56K3965 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
56K3965
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 56K3965
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJW227M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW227M002RNJ
Capacitors - Tantalum Capacitors TAJW227M002RNJ
CAP TANT 220UF 20% 2.5V 2312

CAP TANT 220UF 20% 2.5V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJW227M002RNJ-ND TAJW227M002RNJ 56K3965 TAJW227M002RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers