Kyocera Corporation Tantalum Capacitors TAJW227K002RNJ

Description
220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW227K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW227K002RNJ-ND
Tantalum Capacitors TAJW227K002RNJ-ND
220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

220µF Molded Tantalum Capacitors 2.5V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 56K3964 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
56K3964
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 56K3964
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJW227K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW227K002RNJ
Tantalum Capacitors TAJW227K002RNJ
CAP TANT 220UF 10% 2.5V 2312

CAP TANT 220UF 10% 2.5V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAJW227K002RNJ-ND 56K3964 TAJW227K002RNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - T491X336K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers