22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 600mOhm
CAP TANT 22UF 20% 10V 2312
TANTALUM CAPACITOR, 22UF, 10V, 2312 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:387mA RoHS Compliant: Yes
CAPACITOR TANT, 22UF, 10V, 2312 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJW226M010RNJ-ND | TAJW226M010RNJ | 73R9258 | 54J4124 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 10V, 2312 20%; Capacitance Kyocera Avx | Capacitor Tant, 22Uf, 10V, 2312 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |