Kyocera Corporation Tantalum Capacitors TAJW226K020RNJ

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW226K020RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW226K020RNJ-ND
Tantalum Capacitors TAJW226K020RNJ-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJW226K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW226K020RNJ
Tantalum Capacitors TAJW226K020RNJ
CAP TANT 22UF 10% 20V 2312

CAP TANT 22UF 10% 20V 2312

Supplier's Site Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6642 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6642
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6642
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJW226K020RNJ-ND TAJW226K020RNJ 52R6642
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details