AVX Corporation SMD 22uF 16V 1.6 Ohm Capacitor TAJW226K016RNJ

Description
Cap Tant Solid 22uF 16V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.6 Ohm 125°C T/R Product overview: TAJW226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW226K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 16V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.6 Ohm 125°C T/R Product overview: TAJW226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW226K016RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V 1.6 Ohm Capacitor
59-TAJW226K016RNJ
SMD 22uF 16V 1.6 Ohm Capacitor 59-TAJW226K016RNJ
Cap Tant Solid 22uF 16V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.6 Ohm 125°C T/R Product overview: TAJW226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW226K016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.6 Ohm 125°C T/R Product overview: TAJW226K016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW226K016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1130488-TAJW226K016RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1130488-TAJW226K016RNJ
Capacitors - Tantalum Capacitors 1130488-TAJW226K016RNJ
Win Source Part Number: 1130488-TAJW226K016R NJ Category: Capacitors>Tantalum Capacitors Series: TAJ Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 1.6Ohm Manufacturer Size Code: W Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): TAJW226K016RNJ.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-TAJW226K016RNJDK R,478-TAJW226K016RNJ CT,TAJW226K016R-ND,T AJW226K016R,478-TAJW 226K016RNJTR,TAJW226 K016RNJ-ND

Win Source Part Number: 1130488-TAJW226K016RNJ
Category: Capacitors>Tantalum Capacitors
Series: TAJ
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 1.6Ohm
Manufacturer Size Code: W
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): TAJW226K016RNJ.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-TAJW226K016RNJDKR,478-TAJW226K016RNJCT,TAJW226K016R-ND,TAJW226K016R,478-TAJW226K016RNJTR,TAJW226K016RNJ-ND

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW226K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW226K016RNJTR-ND
Tantalum Capacitors 478-TAJW226K016RNJTR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW226K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW226K016RNJCT-ND
Tantalum Capacitors 478-TAJW226K016RNJCT-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW226K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW226K016RNJDKR-ND
Tantalum Capacitors 478-TAJW226K016RNJDKR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6641 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6641
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6641
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJW226K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW226K016RNJ
Tantalum Capacitors TAJW226K016RNJ
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW226K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW226K016RNJ
Capacitors - Tantalum Capacitors TAJW226K016RNJ
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJW226K016RNJ 1130488-TAJW226K016RNJ 478-TAJW226K016RNJTR-ND 478-TAJW226K016RNJDKR-ND 52R6641 TAJW226K016RNJ TAJW226K016RNJ
Product Name SMD 22uF 16V 1.6 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers