CAP TANT 22UF 10% 10V 2312
CAP TANT 22UF 10% 10V 2312
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 600mOhm
TANTALUM CAPACITOR, 22UF, 10V, 2312 10%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:387mA RoHS Compliant: No
CAPACITOR TANT, 22UF, 10V, 2312 10%; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: No
Lingto Electronic Limited | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TAJW226K010HNJ | TAJW226K010HNJ | TAJW226K010HNJ-ND | 73R9255 | 65M4967 |
Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 10V, 2312 10%; Capacitance Kyocera Avx | Capacitor Tant, 22Uf, 10V, 2312 10%; Capacitance Kyocera Avx |
Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
Technology | Single-Layer | ||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |