Kyocera Corporation Tantalum Capacitors - TAJW157M006RNJ TAJW157M006RNJ

Description
Manufacturer: AVX Corporation Win Source Part Number: 1105360-TAJW157M006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: W ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1105360-TAJW157M006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: W ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW157M006RNJ - 1105360-TAJW157M006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJW157M006RNJ
1105360-TAJW157M006RNJ
Tantalum Capacitors - TAJW157M006RNJ 1105360-TAJW157M006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105360-TAJW157M006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: W ESR: 300 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105360-TAJW157M006RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Manufacturer Size Code: W
ESR: 300 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TAJW157M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW157M006RNJ-ND
Tantalum Capacitors TAJW157M006RNJ-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx - 22K2623 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
22K2623
Capacitor Tant, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx 22K2623
CAPACITOR TANT, 150UF, 6.3V, 2312 20%; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 6.3V, 2312 20%; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx - 73R9253 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx
73R9253
Tantalum Capacitor, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx 73R9253
TANTALUM CAPACITOR, 150UF, 6.3V, 2312 20%; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 2312 20%; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:548mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJW157M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW157M006RNJ
Tantalum Capacitors TAJW157M006RNJ
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW157M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW157M006RNJ
Capacitors - Tantalum Capacitors TAJW157M006RNJ
CAP TANT 150UF 20% 6.3V 2312

CAP TANT 150UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105360-TAJW157M006RNJ TAJW157M006RNJ-ND 22K2623 73R9253 TAJW157M006RNJ TAJW157M006RNJ
Product Name Tantalum Capacitors - TAJW157M006RNJ Tantalum Capacitors Capacitor Tant, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitor, 150Uf, 6.3V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers