Kyocera Corporation Tantalum Capacitors TAJW156M010RNJ

Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJW156M010RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJW156M010RNJ-ND
Tantalum Capacitors TAJW156M010RNJ-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitor, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx - 73R9251 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx
73R9251
Tantalum Capacitor, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx 73R9251
TANTALUM CAPACITOR, 15UF, 10V, 2312 20%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:359mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, 2312 20%; Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:359mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx - 54J4110 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx
54J4110
Capacitor Tant, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx 54J4110
CAPACITOR TANT, 15UF, 10V, 2312 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 10V, 2312 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJW156M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW156M010RNJ
Tantalum Capacitors TAJW156M010RNJ
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW156M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW156M010RNJ
Capacitors - Tantalum Capacitors TAJW156M010RNJ
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJW156M010RNJ-ND 73R9251 54J4110 TAJW156M010RNJ TAJW156M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx Capacitor Tant, 15Uf, 10V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details