Kyocera Corporation Capacitors - Tantalum Capacitors TAJW106K025RNJ

Description
Win Source Part Number: 1359782-TAJW106K025R NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.8Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: W
Request a Quote Datasheet
Description
Win Source Part Number: 1359782-TAJW106K025R NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.8Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359782-TAJW106K025RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359782-TAJW106K025RNJ
Capacitors - Tantalum Capacitors 1359782-TAJW106K025RNJ
Win Source Part Number: 1359782-TAJW106K025R NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 1.8Ohm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: W

Win Source Part Number: 1359782-TAJW106K025RNJ
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TAJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 1.8Ohm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: W

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW106K025RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW106K025RNJDKR-ND
Tantalum Capacitors 478-TAJW106K025RNJDKR-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW106K025RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW106K025RNJCT-ND
Tantalum Capacitors 478-TAJW106K025RNJCT-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW106K025RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW106K025RNJTR-ND
Tantalum Capacitors 478-TAJW106K025RNJTR-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V 1.8 Ohm Capacitor
59-TAJW106K025RNJ
SMD 10uF 25V 1.8 Ohm Capacitor 59-TAJW106K025RNJ
Cap Tant Solid 10uF 25V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.8 Ohm 125°C T/R Product overview: TAJW106K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW106K025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 1.8 Ohm 125°C T/R Product overview: TAJW106K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJW106K025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 5479827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5479827
Tantalum Capacitors 5479827
KYOCERA AVX TAJW106K025RNJ

KYOCERA AVX TAJW106K025RNJ

Supplier's Site
Tantalum Capacitors - 5479827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5479827P
Tantalum Capacitors 5479827P
KYOCERA AVX TAJW106K025RNJ

KYOCERA AVX TAJW106K025RNJ

Supplier's Site
Tantalum Capacitors - 1667845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667845
Tantalum Capacitors 1667845
KYOCERA AVX TAJW106K025RNJ

KYOCERA AVX TAJW106K025RNJ

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 1.8 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 09R6237 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 1.8 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
09R6237
Tantalum Capacitor, 10Uf, 25V, 1.8 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 09R6237
TANTALUM CAPACITOR, 10UF, 25V, 1.8 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 1.8 OHM, 0.1, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:W; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx - 93K0252 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx
93K0252
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx 93K0252
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJW106K025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW106K025RNJ
Tantalum Capacitors TAJW106K025RNJ
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJW106K025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW106K025RNJ
Capacitors - Tantalum Capacitors TAJW106K025RNJ
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359782-TAJW106K025RNJ 478-TAJW106K025RNJDKR-ND 478-TAJW106K025RNJCT-ND 59-TAJW106K025RNJ 5479827 5479827P 09R6237 93K0252 TAJW106K025RNJ TAJW106K025RNJ
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 25V 1.8 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 1.8 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 25 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details