AVX Corporation Tantalum Capacitors TAJW106K016RNJ

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJW106K016RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW106K016RNJTR-ND
Tantalum Capacitors 478-TAJW106K016RNJTR-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW106K016RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW106K016RNJDKR-ND
Tantalum Capacitors 478-TAJW106K016RNJDKR-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJW106K016RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJW106K016RNJCT-ND
Tantalum Capacitors 478-TAJW106K016RNJCT-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJW106K016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJW106K016RNJ
Tantalum Capacitors TAJW106K016RNJ
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TAJW106K016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJW106K016RNJ
Tantalum Capacitors TAJW106K016RNJ
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 2312 10%; Capacitance Kyocera Avx - 73R9247 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 2312 10%; Capacitance Kyocera Avx
73R9247
Tantalum Capacitor, 10Uf, 16V, 2312 10%; Capacitance Kyocera Avx 73R9247
TANTALUM CAPACITOR, 10UF, 16V, 2312 10%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 16V, 2312 10%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, 16V, 2312 10%, Full Reel; Capacitance Kyocera Avx - 08R0821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 2312 10%, Full Reel; Capacitance Kyocera Avx
08R0821
Capacitor Tant, 10Uf, 16V, 2312 10%, Full Reel; Capacitance Kyocera Avx 08R0821
CAPACITOR TANT, 10UF, 16V, 2312 10%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V, 2312 10%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:W; Failure Rate:-; Ripple Current:212mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJW106K016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJW106K016RNJ
Capacitors - Tantalum Capacitors TAJW106K016RNJ
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJW106K016RNJTR-ND 478-TAJW106K016RNJDKR-ND TAJW106K016RNJ TAJW106K016RNJ 73R9247 TAJW106K016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 2312 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers