Kyocera Corporation Tantalum Capacitors TAJV477K006RNJ

Description
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 400mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV477K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJV477K006RNJ-ND
Tantalum Capacitors TAJV477K006RNJ-ND
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 400mOhm

470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJV477K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV477K006RNJ
Tantalum Capacitors TAJV477K006RNJ
CAP TANT 470UF 10% 6.3V 2924

CAP TANT 470UF 10% 6.3V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJV477K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV477K006RNJ
Capacitors - Tantalum Capacitors TAJV477K006RNJ
CAP TANT 470UF 10% 6.3V 2924

CAP TANT 470UF 10% 6.3V 2924

Supplier's Site
Capacitor Tant, 470Uf, 6.3V, 0.4 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 54J4086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 6.3V, 0.4 Ohm, 0.1, 2924; Capacitance Kyocera Avx
54J4086
Capacitor Tant, 470Uf, 6.3V, 0.4 Ohm, 0.1, 2924; Capacitance Kyocera Avx 54J4086
CAPACITOR TANT, 470UF, 6.3V, 0.4 OHM, 0.1, 2924; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2924 [7361 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohmRoHS Compliant: Yes

CAPACITOR TANT, 470UF, 6.3V, 0.4 OHM, 0.1, 2924; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2924 [7361 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.4ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJV477K006RNJ-ND TAJV477K006RNJ TAJV477K006RNJ 54J4086
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 6.3V, 0.4 Ohm, 0.1, 2924; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers