47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 400mOhm
CAP TANT 47UF 20% 35V 2924
CAP TANT 47UF 20% 35V 2924
TANTALUM CAPACITOR, 47UF, 35V, 2924 20%; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 35V, 2924 20%, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJV476M035RNJ-ND | TAJV476M035RNJ | TAJV476M035RNJ | 73R9244 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 47Uf, 35V, 2924 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |