Kyocera Corporation Tantalum Capacitors TAJV336K035RNJ

Description
33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJV336K035RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJV336K035RNJ-ND
Tantalum Capacitors TAJV336K035RNJ-ND
33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJV336K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV336K035RNJ
Tantalum Capacitors TAJV336K035RNJ
CAP TANT 33UF 10% 35V 2924

CAP TANT 33UF 10% 35V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 35V, 2924 10%; Capacitance Kyocera Avx - 73R9241 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 35V, 2924 10%; Capacitance Kyocera Avx
73R9241
Tantalum Capacitor, 33Uf, 35V, 2924 10%; Capacitance Kyocera Avx 73R9241
TANTALUM CAPACITOR, 33UF, 35V, 2924 10%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 35V, 2924 10%; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 35V, 2924 10%, Full Reel; Capacitance Kyocera Avx - 36K6356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 2924 10%, Full Reel; Capacitance Kyocera Avx
36K6356
Capacitor Tant, 33Uf, 35V, 2924 10%, Full Reel; Capacitance Kyocera Avx 36K6356
CAPACITOR TANT, 33UF, 35V, 2924 10%, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 2924 10%, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:500ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJV336K035RNJ-ND TAJV336K035RNJ 73R9241
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 33Uf, 35V, 2924 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details