AVX Corporation Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx TAJV226K050RNJ.

Description
TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Product Length:7.3mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Product Length:7.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx - 30AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx
30AC1043
Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx 30AC1043
TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, 0.6 OHM, 0.1, 2924, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:V; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC1043
Product Name Tantalum Capacitor, 22Uf, 50V, 0.6 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details