Kyocera Corporation Tantalum Capacitors TAJV157M025RNJ

Description
150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJV157M025RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV157M025RNJTR-ND
Tantalum Capacitors 478-TAJV157M025RNJTR-ND
150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz

150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV157M025RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV157M025RNJCT-ND
Tantalum Capacitors 478-TAJV157M025RNJCT-ND
150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz

150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV157M025RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV157M025RNJDKR-ND
Tantalum Capacitors 478-TAJV157M025RNJDKR-ND
150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz

150µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAJV157M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV157M025RNJ
Tantalum Capacitors TAJV157M025RNJ
CAP TANT 150UF 20% 25V 2924

CAP TANT 150UF 20% 25V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJV157M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV157M025RNJ
Capacitors - Tantalum Capacitors TAJV157M025RNJ
CAP TANT 150UF 20% 25V 2924

CAP TANT 150UF 20% 25V 2924

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 63W9133 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
63W9133
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 63W9133
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJV157M025RNJTR-ND 478-TAJV157M025RNJDKR-ND TAJV157M025RNJ TAJV157M025RNJ 63W9133
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details