Kyocera Corporation Tantalum Capacitors TAJV107M025RNJ

Description
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3970-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3970-6-ND
Tantalum Capacitors 478-3970-6-ND
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3970-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3970-1-ND
Tantalum Capacitors 478-3970-1-ND
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3970-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3970-2-ND
Tantalum Capacitors 478-3970-2-ND
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJV107M025RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJV107M025RNJ
Tantalum Capacitors TAJV107M025RNJ
CAP TANT 100UF 20% 25V 2924

CAP TANT 100UF 20% 25V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJV107M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJV107M025RNJ
Capacitors - Tantalum Capacitors TAJV107M025RNJ
CAP TANT 100UF 20% 25V 2924

CAP TANT 100UF 20% 25V 2924

Supplier's Site
Tantalum Capacitors - TAJV107M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV107M025RNJ
Tantalum Capacitors TAJV107M025RNJ
CAP TANT 100UF 20% 25V 2924

CAP TANT 100UF 20% 25V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 60R6064 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924; Capacitance Kyocera Avx
60R6064
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924; Capacitance Kyocera Avx 60R6064
TANTALUM CAPACITOR, 100UF, 25V, 0.4 OHM, 0.2, 2924; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 25V, 0.4 OHM, 0.2, 2924; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx - 54J4064 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx
54J4064
Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx 54J4064
TANTALUM CAPACITOR, 100UF, 25V, 0.4 OHM, 0.2, 2924, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 25V, 0.4 OHM, 0.2, 2924, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3970-6-ND 478-3970-1-ND TAJV107M025RNJ TAJV107M025RNJ TAJV107M025RNJ 60R6064
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 25V, 0.4 Ohm, 0.2, 2924; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814573 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers