100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 400mOhm
Cap Tant Solid 100uF 25V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.4 Ohm 125°C T/R Product overview: TAJV107K025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJV107K025RNJ can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 100UF, 25V, 2924 10%; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:791mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF, 25V, 2924 10%, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924 RoHS Compliant: Yes
CAP TANT 100UF 10% 25V 2924
CAP TANT 100UF 10% 25V 2924
CAP TANT 100UF 10% 25V 2924
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2367-2-ND | 478-2367-6-ND | 59-TAJV107K025RNJ | 14R8528 | TAJV107K025RNJ | TAJV107K025RNJ | TAJV107K025RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 25V 0.4 Ohm Capacitor | Tantalum Capacitor, 100Uf, 25V, 2924 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |