KYOCERA AVX Components Corporation Tantalum Capacitors TAJV106K050RNJ

Description
10µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJV106K050RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV106K050RNJTR-ND
Tantalum Capacitors 478-TAJV106K050RNJTR-ND
10µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 650mOhm @ 100kHz

10µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV106K050RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV106K050RNJCT-ND
Tantalum Capacitors 478-TAJV106K050RNJCT-ND
CAP TANT 10UF 10% 50V 2924

CAP TANT 10UF 10% 50V 2924

Buy Now Datasheet
Tantalum Capacitors - 478-TAJV106K050RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJV106K050RNJDKR-ND
Tantalum Capacitors 478-TAJV106K050RNJDKR-ND
CAP TANT 10UF 10% 50V 2924

CAP TANT 10UF 10% 50V 2924

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJV106K050RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJV106K050RNJ
Capacitors - Tantalum Capacitors TAJV106K050RNJ
CAP TANT 10UF 10% 50V 2924

CAP TANT 10UF 10% 50V 2924

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 43X8699 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
43X8699
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 43X8699
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TAJV106K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJV106K050RNJ
Tantalum Capacitors TAJV106K050RNJ
CAP TANT 10UF 10% 50V 2924

CAP TANT 10UF 10% 50V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJV106K050RNJTR-ND 478-TAJV106K050RNJDKR-ND TAJV106K050RNJ 43X8699 TAJV106K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details