6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 3.5Ohm
CAPACITOR TANT, 6.8UF, 16V, 1210 10%; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes
CAP TANT 6.8UF 10% 16V 1411
CAP TANT 6.8UF 10% 16V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT685K016RNJ-ND | 78M2614 | TAJT685K016RNJ | TAJT685K016RNJ |
| Product Name | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 16V, 1210 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |