Kyocera Corporation Tantalum Capacitors TAJT685K010RNJ

Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJT685K010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJT685K010RNJTR-ND
Tantalum Capacitors 478-TAJT685K010RNJTR-ND
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 4Ohm

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 10V, 1210 10%; Capacitance Kyocera Avx - 73R9231 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 10V, 1210 10%; Capacitance Kyocera Avx
73R9231
Tantalum Capacitor, 6.8Uf, 10V, 1210 10%; Capacitance Kyocera Avx 73R9231
TANTALUM CAPACITOR, 6.8UF, 10V, 1210 10%; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 10V, 1210 10%; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 6.8Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx - 22K2609 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx
22K2609
Tantalum Capacitor, 6.8Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx 22K2609
TANTALUM CAPACITOR, 6.8UF, 10V, 1210 10%, FULL REEL; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 10V, 1210 10%, FULL REEL; Capacitance:6.8µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAJT685K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJT685K010RNJ
Capacitors - Tantalum Capacitors TAJT685K010RNJ
CAP TANT 6.8UF 10% 10V 1411

CAP TANT 6.8UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJT685K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJT685K010RNJ
Tantalum Capacitors TAJT685K010RNJ
CAP TANT 6.8UF 10% 10V 1411

CAP TANT 6.8UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJT685K010RNJTR-ND 73R9231 TAJT685K010RNJ TAJT685K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 10V, 1210 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers