47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.6Ohm
CAP TANT 47UF 20% 6.3V 1411
TANTALUM CAPACITOR, 47UF, 6.3V, 1210 20%; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:224mA RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 6.3V, 1210 20%, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:1.6ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:224mARoHS Compliant: Yes
CAP TANT 47UF 20% 6.3V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAJT476M006RNJ-ND | TAJT476M006RNJ | 73R9229 | 54J4046 | TAJT476M006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx | Capacitor Tant, 47Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |