AVX Corporation Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx TAJT106K016RNJ.

Description
CAPACITOR, TANTALUM, 10UF, 16V, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, TANTALUM, 10UF, 16V, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx - 30AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx
30AC1042
Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx 30AC1042
CAPACITOR, TANTALUM, 10UF, 16V, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 16V, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC1042
Product Name Capacitor, Tantalum, 10Uf, 16V, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers