AVX Corporation Capacitance Kyocera Avx TAJT106K006RNJ.

Description
Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Case Size:1411 RoHS Compliant: Yes
Description
Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Case Size:1411 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 15AC0642 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
15AC0642
Capacitance Kyocera Avx 15AC0642
Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Case Size:1411 RoHS Compliant: Yes

Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:T; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.2mm; Case Size:1411 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC0642
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers