AVX Corporation Capacitor Tant, 47Uf, 35V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx TAJE476M035RNJ.

Description
CAPACITOR TANT, 47UF, 35V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 47UF, 35V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 47Uf, 35V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx - 28AC3647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx
28AC3647
Capacitor Tant, 47Uf, 35V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx 28AC3647
CAPACITOR TANT, 47UF, 35V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 35V, 0.9 OHM, 0.2, 2717, FULL REEL; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3647
Product Name Capacitor Tant, 47Uf, 35V, 0.9 Ohm, 0.2, 2717, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers