Manufacturer: AVX Corporation
Win Source Part Number: 749766-TAJE336K035RN
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 900 mOhm
Manufacturer Size Code: E
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): PCT33 / 35DK; TA035TCM336KER; TA035TCM336KDR;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Cap Tant Solid 33uF 35V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.9 Ohm 125°C T/R Product overview: TAJE336K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 35V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 35V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJE336K035RNJ can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
33µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 900mOhm
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 33UF 10% 35V 2917
CAP TANT 33UF 10% 35V 2917
CAP TANT 33UF 10% 35V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 749766-TAJE336K035RNJ | 59-TAJE336K035RNJ | 478-8919-6-ND | 478-8919-1-ND | 52R6599 | TAJE336K035RNJ | TAJE336K035RNJ | TAJE336K035RNJ |
| Product Name | Tantalum Capacitors - TAJE336K035RNJ | SMD 33uF 35V 0.9 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |