33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 900mOhm
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
CAPACITOR TANT, 33UF, 25V, 0.9 OHM, 0.1, 2717; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7544-2-ND | TAJE336K025SNJ | TAJE336K025SNJ | 54J3693 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 25V, 0.9 Ohm, 0.1, 2717; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |