220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm @ 100kHz
CAP TANT 220UF 20% 16V 2917
CAP TANT 220UF 20% 16V 2917
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJE227M016RNJVTR-ND | TAJE227M016RNJV | TAJE227M016RNJV | 43X8686 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |