AVX Corporation Tantalum Capacitors TAJE227M016HNJ

Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJE227M016HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJE227M016HNJTR-ND
Tantalum Capacitors 478-TAJE227M016HNJTR-ND
220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx - 65M4909 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx
65M4909
Tantalum Capacitor, 220Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx 65M4909
TANTALUM CAPACITOR, 220UF, 16V, 2917 20%, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: No

TANTALUM CAPACITOR, 220UF, 16V, 2917 20%, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:- RoHS Compliant: No

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 2917 20%; Capacitance Kyocera Avx - 73R9135 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 2917 20%; Capacitance Kyocera Avx
73R9135
Tantalum Capacitor, 220Uf, 16V, 2917 20%; Capacitance Kyocera Avx 73R9135
TANTALUM CAPACITOR, 220UF, 16V, 2917 20%; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: No

TANTALUM CAPACITOR, 220UF, 16V, 2917 20%; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:574mA RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - TAJE227M016HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE227M016HNJ
Tantalum Capacitors TAJE227M016HNJ
CAP TANT 220UF 20% 16V 2917

CAP TANT 220UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJE227M016HNJTR-ND 65M4909 TAJE227M016HNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 220Uf, 16V, 2917 20%, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS107K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers