Kyocera Corporation Tantalum Capacitors TAJE227K006RNJ

Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJE227K006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJE227K006RNJ-ND
Tantalum Capacitors TAJE227K006RNJ-ND
220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

220µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 900mOhm

Buy Now Datasheet
CAP TANT 220UF 10% 6.3V 2917 - 66-TAJE227K006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 220UF 10% 6.3V 2917
66-TAJE227K006RNJ
CAP TANT 220UF 10% 6.3V 2917 66-TAJE227K006RNJ
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TAJE227K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJE227K006RNJ
Tantalum Capacitors TAJE227K006RNJ
CAP TANT 220UF 10% 6.3V 2917

CAP TANT 220UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 220Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx - 54J3676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx
54J3676
Capacitor Tant, 220Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx 54J3676
CAPACITOR TANT, 220UF, 6.3V, 2917 10%; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF, 6.3V, 2917 10%; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJE227K006RNJ-ND 66-TAJE227K006RNJ TAJE227K006RNJ 54J3676
Product Name Tantalum Capacitors CAP TANT 220UF 10% 6.3V 2917 Tantalum Capacitors Capacitor Tant, 220Uf, 6.3V, 2917 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details